EN
  • EN
  • DE

MAX6714AUB-T

Part No MAX6714AUB-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829926-MAX6714AUB-T
Ultra Librarian 3D Model Ultra Librarian MAX6714AUB-T CAD Model

Description

Maxim Integrated MAX6714AUB-T Quad Voltage Monitor

The MAX6714AUB-T is a compact, highly efficient quad voltage monitor designed to ensure the reliability and stability of power supplies in complex electronic systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this component is crucial for systems that require precise voltage monitoring across multiple rails.

This voltage monitor is housed in a tiny 10-pin µMAX package, making it an ideal solution for space-constrained applications. Its primary function is to monitor four different supply voltages simultaneously. The device is preconfigured to monitor 3.3V, 2.5V, 1.8V, and 1.5V supplies, but it can also be adjusted to monitor other voltages, providing versatility to meet a variety of design requirements.

The MAX6714AUB-T features a manual reset input, allowing for an external signal to initiate a system reset. Additionally, it offers an active-low reset output, which remains asserted for a minimum of 140ms after all four voltage rails return to acceptable levels, ensuring a proper system reset. This robust reset functionality is critical for maintaining system integrity during power fluctuations or when manual intervention is needed.

With its low supply current of only 7µA, the MAX6714AUB-T is an energy-efficient choice for battery-operated devices. This monitor operates over a wide temperature range of -40°C to +125°C, making it suitable for industrial applications where temperature extremes are common. Its precision voltage monitoring helps to prevent system failures by providing early warnings of power issues, thereby protecting critical system components.

Maxim Integrated's MAX6714AUB-T is an exemplary component for system designers looking for a reliable, precise, and space-saving solution for voltage monitoring. Its combination of low power consumption, compact size, and robust feature set makes it an essential part of power management solutions in a wide range of applications, including computers, servers, and portable devices.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8586 $62.8688
18+ $6.4484 $116.0712
28+ $6.2474 $174.9272
39+ $6.0453 $235.7667
50+ $5.8443 $292.2150
67+ $5.2391 $351.0197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess