EN
  • EN
  • DE

MAX6714DUB+

Part No MAX6714DUB+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.08V/Adj/Adj/Adj 4 Active Low/Open Drain 10-Pin uMAX Tube / IC VOLT MONITOR QUAD 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V, Adj, Adj, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786852-MAX6714DUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6714
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6714DUB+ CAD Model

Description

Maxim Integrated MAX6714DUB+ Quad Voltage Monitor

The Maxim Integrated MAX6714DUB+ is a highly reliable and precise quad voltage monitor designed to ensure the stable operation of multi-voltage systems. This compact, low-power integrated circuit (IC) is ideal for monitoring multiple supply voltages in a variety of electronic applications, including computers, servers, and telecommunications equipment.

With the ability to monitor four supply voltages simultaneously, the MAX6714DUB+ provides a versatile solution for systems that require strict power supply integrity. Each of the four inputs can be independently configured to monitor voltages as low as 1.25V, with a precision threshold accuracy of ±1.5% over the entire temperature range of -40°C to +125°C. This ensures that the monitored voltages are within their specified ranges, enhancing system reliability.

The MAX6714DUB+ features a range of built-in functionalities that make it a robust choice for critical applications. It includes a manual reset input, which allows for an external trigger to reset the system, as well as an active-low reset output that asserts when any monitored voltage falls below its threshold. The reset signal is maintained for a minimum of 140ms after all voltages have returned to acceptable levels, providing a reliable reset for connected microprocessors or digital systems.

This voltage monitor comes in a small, 10-pin µMAX package, making it suitable for space-constrained applications. Its low supply current of only 7µA (typical) minimizes the impact on overall power consumption, contributing to energy-efficient designs.

Key features of the MAX6714DUB+ include:

  • Quad voltage monitoring for system reliability
  • Independently adjustable thresholds for each monitor
  • ±1.5% threshold accuracy over the full temperature range
  • Manual reset input for external control
  • Active-low reset output with guaranteed 140ms minimum reset pulse width
  • Compact 10-pin µMAX package suitable for space-limited applications
  • Low supply current for energy-efficient operation

Overall, the Maxim Integrated MAX6714DUB+ is an essential component for managing and safeguarding systems that rely on multiple power sources. Its precise monitoring capabilities and compact form factor make it an excellent choice for designers who require a dependable and efficient voltage monitoring solution.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.4926
Microchip Technology
IC SUPERVISOR 2 CHANNEL 6WLCSP
Lowest to $0.9454
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.4635
Maxim Integrated
MAX6804 4-PIN, LOW-POWER MICROPR
Lowest to $30.5598
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-3
Lowest to $2.3679
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $0.8316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6521 $50.8689
22+ $4.6377 $102.0294
34+ $4.4927 $152.7518
47+ $4.3478 $204.3466
60+ $4.2029 $252.1740
80+ $3.7681 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess