EN
  • EN
  • DE

MAX6720UTTID3+T

Part No MAX6720UTTID3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.075V/1.388V/Adj 1.8V to 5V/0.9V to 3.3V 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 696 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 800 mV
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 3
Operating Supply Current 15 µA
Overvoltage Threshold 1.425 V
Packaging Tape & Reel (TR)
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 3.075 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 1.35 V
Watchdog Timer No
Win Source Part Number 1075642-MAX6720UTTID3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6720UTTID3+T CAD Model

Description

The MAX6720UTTID3+T is a cutting-edge microprocessor (µP) supervisory circuit from the esteemed Maxim Integrated product lineup. This device is meticulously designed to enhance the reliability and stability of your system by monitoring the power supply and microprocessor activity, providing an essential layer of protection against power failures and system errors.

Key Features

  • Precision Voltage Monitoring: The MAX6720UTTID3+T ensures that your system operates within safe voltage levels by precisely monitoring the power supply. It is capable of detecting under-voltage conditions, thereby safeguarding your critical applications from the adverse effects of power dips.
  • Power-On Reset: Upon powering up, the device initiates a power-on reset signal, holding the microprocessor in a reset state for a minimum of 140ms. This ensures that the µP starts from a clean state, providing a stable and predictable initialization sequence.
  • Manual Reset Input: This feature allows for an external trigger to reset the system manually, offering an additional level of control to the user or system administrator.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX6720UTTID3+T consumes minimal power, making it an excellent choice for portable and battery-operated applications.
  • Compact SOT23 Packaging: The device comes in a small SOT23-6 package, which is valuable in space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The versatility of the MAX6720UTTID3+T makes it suitable for a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Controllers
  • Consumer Electronics

Ordering Information

The MAX6720UTTID3+T is available in tape and reel packaging, denoted by the "+T" suffix, facilitating automated assembly processes for high-volume production. Maxim Integrated's commitment to quality and reliability makes this device a dependable choice for critical system monitoring solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess