EN
  • EN
  • DE

MAX6722AUTLTD1

Part No MAX6722AUTLTD1
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705879-MAX6722AUTLTD1
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6722AUTLTD1 CAD Model

Description

Maxim Integrated MAX6722AUTLTD1 Microprocessor Supervisory Circuit

The Maxim Integrated MAX6722AUTLTD1 is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected behavior in digital systems. This compact and robust component is essential for managing system resets and monitoring power supply voltages to ensure that microprocessors and digital systems operate within their specified voltage ranges.

This supervisory IC offers a wide range of features that make it suitable for a variety of applications, including portable devices, computers, controllers, and intelligent instruments. With its precision voltage monitoring capability, the MAX6722AUTLTD1 can detect undervoltage conditions and provide a reset signal to the µP, thereby preventing code execution errors and potential system malfunctions.

Key Features:

  • Reset Output: The device includes an active-low reset output that asserts during power-up, power-down, and brownout conditions, ensuring that the µP starts in a known state.
  • Voltage Monitoring: It monitors the power supply voltage and maintains a reset output until the voltage reaches the factory-programmed threshold, plus a minimum reset pulse duration to guarantee proper system reset.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6722AUTLTD1 consumes minimal power, extending battery life in portable systems.
  • Small Footprint: The device comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications.
  • High Accuracy: It provides high threshold accuracy (±1.5%) which is critical for reliable system operation.
  • Manual Reset Input: An additional feature includes a manual reset input that allows for an external trigger to reset the system.

With its combination of features, the Maxim Integrated MAX6722AUTLTD1 is an excellent choice for designers looking to enhance system reliability and performance. Its ability to provide accurate and reliable monitoring of the power supply voltage, along with a manual reset feature, makes it a versatile component for a wide range of electronic systems.

By incorporating the MAX6722AUTLTD1 into your design, you can ensure that your system operates safely and effectively, even under adverse conditions. Maxim Integrated's commitment to quality and reliability is evident in this supervisory circuit, making it a trusted solution for your critical system monitoring needs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess