EN
  • EN
  • DE

MAX6722AUTTGD3+T

Part No MAX6722AUTTGD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.11V, 3.075V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705881-MAX6722AUTTGD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6722A
Introduction Date July 28, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6722AUTTGD3+T CAD Model

Description

Maxim Integrated's MAX6722AUTTGD3+T: A Robust Microprocessor Supervisor

The MAX6722AUTTGD3+T from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected system behavior. This tiny, yet powerful component is an essential addition to any microprocessor-based system, ensuring that your application runs smoothly under various conditions.

Key Features

  • Triple Voltage Monitoring: This device can monitor three voltages simultaneously, making it ideal for systems with multiple supply voltages that need to be tracked to ensure proper operation.
  • Adjustable Reset Thresholds: The MAX6722AUTTGD3+T offers adjustable reset threshold voltages, allowing designers to tailor the reset initiation to specific system requirements.
  • Manual Reset Input: A dedicated manual reset input provides an additional layer of control, enabling system resets to be triggered as needed.
  • Low Power Consumption: With its low power consumption, this µP supervisor is suitable for battery-powered applications where power efficiency is critical.
  • High Accuracy: The device offers high threshold accuracy, ensuring reliable operation and preventing unnecessary resets due to threshold deviations.

Applications

The MAX6722AUTTGD3+T is versatile and can be used in a variety of applications such as:

  • Computers and servers
  • Portable/battery-powered devices
  • Embedded systems
  • Industrial controllers

Package and Quality

Encased in a small, 6-pin SOT23 package, the MAX6722AUTTGD3+T is designed to occupy minimal board space, making it perfect for space-constrained applications. Its extended temperature range ensures reliable operation in environments with varying temperatures. Additionally, the device is lead-free and RoHS compliant, adhering to current environmental standards for electronic components.

In summary, the MAX6722AUTTGD3+T from Maxim Integrated is a robust and precise supervisory solution, providing system designers with a highly reliable tool to enhance the safety and stability of their microprocessor-based systems. Its triple voltage monitoring capability, adjustable thresholds, and low power consumption make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess