EN
  • EN
  • DE

MAX6736XKSVD3+T

Part No MAX6736XKSVD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 1.575V, 2.925V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 705918-MAX6736XKSVD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6736
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6736XKSVD3+T CAD Model

Description

Maxim Integrated Product: MAX6736XKSVD3+T

The MAX6736XKSVD3+T is a compact, highly reliable voltage monitor and reset circuit from Maxim Integrated, designed to ensure stable and secure operation for microprocessors (µPs), microcontrollers (MCUs), and other digital systems. This component is a part of Maxim's extensive family of supervisory circuits that monitor power supplies in digital systems, providing a crucial safeguard against power failures and brownouts.

This device functions by monitoring the system voltage and asserting a reset signal whenever the monitored voltage falls below a preset threshold. The reset signal remains asserted for a minimum reset timeout period after the system voltage rises above the reset threshold, ensuring that the system has adequate time to stabilize before resuming operation. This feature is essential for preventing system errors and data corruption that can occur if the system attempts to operate with an unstable or inadequate power supply.

The MAX6736XKSVD3+T is notable for its small form factor, being available in a space-saving, 5-pin SC70 package. This makes it an excellent choice for portable and space-constrained applications where board real estate is at a premium. The device also features a low supply current of only 5.5µA, which is ideal for battery-powered and energy-efficient systems where power conservation is critical.

With an operating voltage range from 1.6V to 5.5V, the MAX6736XKSVD3+T is versatile enough to support a wide array of digital systems with different power requirements. It also offers factory-trimmed reset threshold voltages, which can be selected to match the specific needs of the application, ensuring precise monitoring and protection.

Furthermore, the MAX6736XKSVD3+T provides an active-low, push-pull reset output. This type of output can directly interface with most digital systems without the need for external components, simplifying design and reducing overall system cost.

In summary, the MAX6736XKSVD3+T from Maxim Integrated is a crucial component for any digital system requiring reliable voltage monitoring and reset capabilities. Its small size, low power consumption, and precise voltage monitoring make it an invaluable tool for designers looking to enhance system reliability and safeguard against power-related issues.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess