EN
  • EN
  • DE

MAX6750KA30/V+T

Part No MAX6750KA30/V+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829929-MAX6750KA30/V+T
Ultra Librarian 3D Model Ultra Librarian MAX6750KA30/V+T CAD Model

Description

Maxim Integrated's MAX6750KA30/V+T: A Robust Voltage Supervisor

The MAX6750KA30/V+T from Maxim Integrated is a highly reliable, low-power voltage supervisor designed to provide precision monitoring and power supply management in a variety of electronic applications. This compact device is ideal for systems that require a strict control over power-up and power-down sequences, ensuring that microprocessors and other sensitive components are protected from improper voltages that can lead to system failure or damage.

Encased in a small SOT23 package, the MAX6750KA30/V+T is engineered to monitor a +3.0V power supply. It boasts a factory-set reset threshold voltage of 3.0V, which helps maintain system integrity by providing a reset output during power-up, power-down, and brownout conditions. The reset output remains asserted for a minimum of 140ms after V_CC has risen above the reset threshold, providing ample time for the system to stabilize.

This voltage supervisor is notable for its low quiescent current, making it an energy-efficient choice for battery-powered devices. It features a manual reset input that allows for a system reset to be triggered with an external signal, giving additional control to the user. The reset output is available in either push-pull or open-drain configurations, offering flexibility for different types of system designs.

The MAX6750KA30/V+T operates over a wide temperature range of -40°C to +125°C, accommodating applications that may be subject to harsh environmental conditions. Its robust design includes Immune to Short V_CC Transients feature, ensuring the device does not generate false resets during momentary V_CC dips, which is crucial for maintaining system reliability.

Maxim Integrated's commitment to quality is evident in the MAX6750KA30/V+T, with its built-in features designed to enhance system stability and reliability. This voltage supervisor is suitable for a range of applications including portable devices, computers, controllers, and intelligent instruments where precise voltage supervision is critical.

Overall, the MAX6750KA30/V+T is an excellent choice for designers looking for a dependable and versatile voltage supervisor that can help safeguard their electronic systems against power supply anomalies.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess