EN
  • EN
  • DE

MAX6765TTSD2+T

Part No MAX6765TTSD2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC REG LINEAR 3.3V 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Type Regulator/Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 8.75ms Minimum
Voltage - Threshold 2.888V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Family Part Number MAX6765
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705982-MAX6765TTSD2+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6765TTSD2+T CAD Model

Description

Maxim Integrated's MAX6765TTSD2+T Voltage Regulator

The MAX6765TTSD2+T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This precision voltage regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications that require efficient power management.

With its impressive technical specifications, the MAX6765TTSD2+T stands out for its ability to maintain a consistent output voltage with a minimal input-to-output voltage differential. This low-dropout feature ensures that the device operates effectively even when the supply voltage is very close to the output voltage, which is particularly beneficial in battery-operated devices where every volt counts.

The device comes in a compact, thermally efficient 6-pin SOT-23 package, which is suitable for space-constrained applications. Its small footprint does not compromise its performance, as it boasts a wide input voltage range and a fixed output voltage, providing a versatile solution for various electronic circuits.

Key features of the MAX6765TTSD2+T include:

  • Low-dropout voltage, ensuring efficient use of power and extended battery life.
  • Fixed output voltage optimized for stability and precision.
  • Wide input voltage range, accommodating a variety of power sources.
  • Thermal overload protection, safeguarding the device from damage due to overheating.
  • Short-circuit protection, providing additional safety for connected components.
  • High accuracy and low noise performance, which is crucial for sensitive electronic applications.

The MAX6765TTSD2+T is a versatile component that can be used in numerous applications, including portable devices, wireless communication equipment, and microprocessor power supplies. Its robust design and reliable performance make it a go-to regulator for designers looking to enhance the efficiency and longevity of their power management systems.

Whether you're developing a new product or looking to improve an existing one, the MAX6765TTSD2+T from Maxim Integrated offers the performance and reliability needed to meet the demands of today's sophisticated electronic devices.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess