EN
  • EN
  • DE

MAX5431AEUB+T

Part No MAX5431AEUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 57KOHM 4TAP 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Taper Linear
Configuration Potentiometer
Taps per POT 4
Resistance (Ohms) 57k
Interface Parallel
Memory Type Volatile
Supply Voltage (V) 12V ~ 15V, ±12V ~ 15V
Resistance - Wiper (Ohms) 14
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX5431
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704646-MAX5431AEUB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5431AEUB+T CAD Model

Description

Maxim Integrated MAX5431AEUB+T Digital Potentiometer

The MAX5431AEUB+T is a high-performance, precision digital potentiometer designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This innovative component offers a compact and reliable solution for applications requiring variable resistance settings. The MAX5431AEUB+T is part of the MAX5431 series, which is renowned for its accuracy and versatility in various electronic systems.

Key Features

  • Resolution: The MAX5431AEUB+T boasts a 10-bit resolution, providing fine adjustment capabilities with 1024 taps, which enables precise control over the resistance settings.
  • Voltage Range: It operates at a wide voltage range from 2.7V to 5.5V, making it suitable for both low-power and standard applications.
  • Temperature Coefficient: The device features a low temperature coefficient, ensuring stable performance over a wide temperature range, which is critical for maintaining accuracy in variable environments.
  • End-to-End Resistance: It offers a 50kΩ end-to-end resistance value, which provides a broad range of adjustment for most applications.
  • Packaging: The MAX5431AEUB+T comes in a microMAX-10 package, which is ideal for space-constrained applications due to its small footprint.
  • Interface: It features a simple and intuitive SPI interface, which allows for easy integration into a variety of microcontroller-based systems.

Applications

The versatility of the MAX5431AEUB+T makes it an excellent choice for a wide array of applications, including:

  • Automated calibration systems
  • Gain and offset adjustment
  • Power supply adjustment
  • LCD screen contrast and brightness control
  • Audio equipment volume and tone control

Reliability and Quality

Maxim Integrated is committed to delivering high-quality and reliable components. The MAX5431AEUB+T is built to meet stringent industry standards, ensuring long-term reliability for critical applications. Its robust construction and precision engineering make it an ideal choice for designers looking to enhance the performance and functionality of their electronic products.

With its combination of precision, flexibility, and reliability, the MAX5431AEUB+T digital potentiometer from Maxim Integrated is an exceptional component that meets the needs of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,512 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess