EN
  • EN
  • DE
  • IT

MAX6770TASD2+T

Part No MAX6770TASD2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Regulator/Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 1.085V, Adj
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 8.75ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Base Product Number MAX6770
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705984-MAX6770TASD2+T
Ultra Librarian 3D Model Ultra Librarian MAX6770TASD2+T CAD Model

Description

Product Overview: Maxim Integrated MAX6770TASD2+T

The MAX6770TASD2+T is a high-quality voltage monitoring device designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This product is tailored to provide reliable and precise voltage monitoring solutions for a variety of applications, including portable devices, computers, and industrial systems where maintaining the correct voltage levels is crucial for operational integrity and safety.

Key Features

  • Voltage Monitoring: The MAX6770TASD2+T offers precise voltage monitoring capabilities, ensuring that your system operates within its specified voltage thresholds, thus preventing damage to sensitive electronic components.
  • Low Power Consumption: Designed for efficiency, this device consumes minimal power, making it ideal for battery-operated applications where power conservation is essential.
  • High Accuracy: The device boasts high accuracy in voltage detection, which is critical for systems that require stringent voltage regulations.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for use in environments with varying temperature conditions.
  • Compact Package: The MAX6770TASD2+T comes in a small, surface-mount package, allowing for easy integration into space-constrained designs without sacrificing performance.

Applications

  • Portable Electronic Devices
  • Computing Systems
  • Industrial Control Systems
  • Power Supply Monitoring
  • Automotive Systems

The MAX6770TASD2+T is a testament to Maxim Integrated's commitment to providing advanced, reliable, and efficient solutions for voltage monitoring needs. Whether it's safeguarding portable electronics from overvoltage conditions or ensuring the stability of industrial machinery, this device delivers performance that engineers can trust. With its combination of precision, power efficiency, and robustness, the MAX6770TASD2+T stands out as an excellent choice for designers looking to enhance their system's safety and reliability.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative. The MAX6770TASD2+T is available for order, ensuring that quality voltage monitoring is just a few clicks away.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.7015
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess