EN
  • EN
  • DE
  • IT

MAX6778XK+T

Part No MAX6778XK+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI-CHEM 1C SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Battery Battery Monitor IC Multi-Chemistry SC-70-5

You May Also Be Interested in

Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Texas Instruments
IC BATT MGMT ANALOG / Battery IC
Lowest to $8.1403
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Maxim Integrated
IC BATT MGMT MFUNC 56TSSOP / Battery Multi-Function Controller IC 56-TSSOP
Need more? Email Us
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $12.8847
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess