EN
  • EN
  • DE

MAX6804US44D3+T

Part No MAX6804US44D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU LOW PWR SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.38V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143-4
Win Source Part Number 706014-MAX6804US44D3+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6804
Introduction Date February 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6804US44D3+T CAD Model

Description

Maxim Integrated MAX6804US44D3+T Microprocessor Reset Circuit

Introducing the MAX6804US44D3+T, a highly reliable microprocessor (μP) supervisory circuit from Maxim Integrated, designed to monitor power supplies in μP and digital systems. This compact device provides excellent circuit reliability and low cost, making it an ideal solution for a wide range of applications such as computers, controllers, and intelligent instruments.

The MAX6804US44D3+T is engineered to maintain system integrity by monitoring the power supply voltage. It asserts a reset signal whenever the VCC supply voltage declines below a preset threshold, ensuring that the μP starts up in a known state. The reset signal remains asserted for a minimum timeout period after VCC has risen above the reset threshold level, providing the system with a stable interval to recover from a low voltage condition.

This supervisory circuit offers a factory-trimmed reset threshold voltage of 4.40V, which is suitable for systems operating with 5V power supplies. The device's active-low, push-pull reset output provides a guaranteed valid reset signal for VCC down to 1.0V. It also features an impressive low supply current of only 5.5μA (typical), making it an energy-efficient choice for battery-powered applications.

Additionally, the MAX6804US44D3+T comes in a compact SOT-23 package, allowing for space-saving PCB designs. The device is specified over the extended automotive temperature range of -40°C to +125°C, ensuring reliable operation under extreme conditions.

Key features of the MAX6804US44D3+T include:

  • Precise factory-set VCC reset thresholds
  • Low 5.5μA supply current
  • Reset valid to VCC = 1.0V
  • 200ms min reset timeout period
  • Compact SOT-23 packaging
  • Extended automotive temperature range

Whether you are developing automotive electronics, portable devices, or complex digital systems, the Maxim Integrated MAX6804US44D3+T provides the essential protection your application needs against unpredictable voltage dips and brownouts, ensuring a reliable and robust design.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess