EN
  • EN
  • DE

MAX6808UR26+T

Part No MAX6808UR26+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.6V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC VOLT DETECTOR 2.3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 30 μs Typical
Voltage - Threshold 2.6V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 786879-MAX6808UR26+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6808
Introduction Date April 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6808UR26+T CAD Model

Description

Maxim Integrated MAX6808UR26+T Microprocessor Reset Circuit

The MAX6808UR26+T from Maxim Integrated is a compact, highly-reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability through its ability to reset a µP during power-up, power-down, and brown-out conditions. With its small SOT23-3 package, it is an ideal choice for space-constrained applications.

This device ensures that the µP is held in reset until the system's power supply has stabilized. If the voltage drops below a preset threshold, the reset signal is asserted, which holds the µP in a reset state. Once the voltage exceeds the reset threshold, the MAX6808UR26+T maintains the reset signal for a minimum of 140ms (typical), providing ample time for the system to stabilize.

The MAX6808UR26+T has a factory-trimmed reset threshold voltage of 2.63V, tailored for 2.5V-powered circuits. This precise voltage threshold helps to prevent false triggering and ensures reliable operation of the connected µP or digital system. Additionally, the low supply current of only 5.5µA (typical) makes this device an energy-efficient choice for portable and battery-operated equipment.

Key features of the MAX6808UR26+T include:

  • Factory-trimmed V<sub>CC reset threshold voltage of 2.63V
  • Minimum reset timeout period of 140ms
  • Low supply current of 5.5µA (typical)
  • Guaranteed reset valid down to V<sub>CC = 1V
  • Immune to short V<sub>CC transients
  • Compact SOT23-3 package

This reset circuit is ideal for use in systems where reliable operation is critical, such as in portable devices, embedded controllers, and other digital systems that require robust power management. The MAX6808UR26+T's combination of features makes it a versatile component that enhances the stability and dependability of electronic systems.

For designers and engineers looking for a simple, yet effective way to protect their digital systems from the perils of unpredictable power supply conditions, the MAX6808UR26+T from Maxim Integrated offers an excellent solution, ensuring that systems are operational and stable at all times.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess