EN
  • EN
  • DE

MAX6811LEUS-T

Part No MAX6811LEUS-T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SWITCH DEBOUNCER SOT23-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Switch Debouncer
Applications µP Switch Interfacing
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-23-4
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 213961-MAX6811LEUS-T
Ultra Librarian 3D Model Ultra Librarian MAX6811LEUS-T CAD Model

Description

The MAX6811LEUS-T is a sophisticated microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides a crucial safeguard against low-voltage conditions, which can lead to system errors, data corruption, or component damage. This component is particularly well-suited for battery-powered devices, portable equipment, and any application where power supply stability is crucial for operational integrity.

Key Features

  • Precision Monitoring: The device features a precision voltage monitor with a factory-set threshold, ensuring reliable operation and system protection without the need for external components.
  • Low Power Consumption: With its low supply current of only 1µA, the MAX6811LEUS-T is ideal for power-sensitive applications, extending battery life and reducing energy costs.
  • Manual Reset Input: A manual reset input allows for a system reset to be triggered with an external signal, providing additional control to the system operator.
  • Compact Package: Available in a space-saving SOT-143 package, the MAX6811LEUS-T is perfect for systems where PCB real estate is at a premium.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliable performance under varying environmental conditions.

Applications

  • Portable/Battery-Powered Devices
  • Computers and Controllers
  • Embedded Systems
  • Data Storage Systems
  • Medical Equipment
  • Automotive Systems

With its robust feature set and Maxim Integrated's reputation for high-quality electronic components, the MAX6811LEUS-T is an essential component for designers looking to enhance system reliability and protect against the adverse effects of power supply instability. Whether in consumer electronics, industrial applications, or critical medical devices, this µP supervisory circuit stands out as a compact, efficient, and reliable solution.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Infineon Technologies
Lowest to $9.8383

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,007 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess