EN
  • EN
  • DE

MAX6832FXRD3-T

Part No MAX6832FXRD3-T
Manufacturer Maxim Integrated
Description Ultra-Low-Voltage SC70 Voltage Detectors and μP Reset Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214707-MAX6832FXRD3-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6832FXRD3-T CAD Model

Description

Maxim Integrated MAX6832FXRD3-T Product Overview

The MAX6832FXRD3-T is a highly reliable, low-power microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is engineered to enhance the performance and safety of microprocessor systems by monitoring the power supply voltage and ensuring that the system operates within specified parameters.

Key Features

  • Voltage Monitoring Precision: The MAX6832FXRD3-T offers precise monitoring of the power supply with a factory-set reset threshold voltage, ensuring that the µP is reset to a known state during power-up, power-down, or brownout conditions.
  • Low Power Consumption: With its low quiescent current of only 1.6µA at +25°C, this device is ideal for battery-powered and portable applications where power efficiency is critical.
  • Manual Reset Input: A manual reset input is provided, allowing for an external trigger to reset the system, which is particularly useful for debugging or during system maintenance.
  • High Reset Output Stage Options: The MAX6832FXRD3-T comes with a push-pull reset output, which eliminates the need for an external pull-up resistor and reduces component count and system cost.
  • Immunity to Short VCC Transients: The device is designed to ignore short transients on the VCC line, providing a stable operation during fluctuating power conditions.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications.

Applications

The MAX6832FXRD3-T is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Industrial Systems
  • Automotive Systems

Available in a compact, 5-pin SOT23 package, the MAX6832FXRD3-T is an ideal solution for systems where space is at a premium. Its robust design and comprehensive features make it a top choice for designers looking to enhance system reliability and performance.

With Maxim Integrated's reputation for quality and performance, the MAX6832FXRD3-T supervisory circuit is a dependable component for safeguarding µP systems against the dangers of unpredictable power supply conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess