EN
  • EN
  • DE

MAX6834VXRD0+T

Part No MAX6834VXRD0+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1.575V 1.2V to 1.8V 3-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Height 1.1 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 235 mW
Max Reset Threshold Voltage 1.62 V
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 1.53 V
Min Supply Voltage 550 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Operating Supply Current 16 µA
Output Current 20 mA
Overvoltage Threshold 1.62 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 70 µs
RoHS Compliant
Threshold Voltage 1.575 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 1.53 V
Watchdog Timer No
Win Source Part Number 1075679-MAX6834VXRD0+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6834VXRD0+T CAD Model

Description

The MAX6834VXRD0+T is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component ensures that systems operate within safe voltage levels and provides a reset signal to the µP during power-up, power-down, and brown-out conditions.

Key Features

  • Voltage Monitoring: The device is capable of monitoring voltages with precision, ensuring that your system stays within operational limits.
  • Manual Reset Input: A dedicated input allows for a manual reset, providing an additional layer of control for system management.
  • Low Power Consumption: Designed for energy efficiency, the MAX6834VXRD0+T is ideal for battery-powered applications, with its low quiescent current.
  • Immune to Short VCC Transients: The circuit is built to ignore brief glitches on the VCC line, preventing unnecessary resets and improving system stability.

Applications

The MAX6834VXRD0+T is versatile and can be used across various applications where reliable system monitoring is crucial. It is particularly well-suited for:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Industrial Equipment

Product Specifications

Parameter Value Package/Case TDFN-6 Output Type Active Low, Open Drain Manual Reset Yes Minimum Operating Temperature -40°C Maximum Operating Temperature +125°C Mounting Type Surface Mount

The MAX6834VXRD0+T from Maxim Integrated exemplifies reliability and precision, making it an essential component for any system requiring robust voltage monitoring and reset capabilities.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess