EN
  • EN
  • DE

MAX6834VXRD3+T

Part No MAX6834VXRD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.575V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 073942-MAX6834VXRD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6834VXRD3+T CAD Model

Description

Maxim Integrated MAX6834VXRD3+T Microprocessor Voltage Monitor

The MAX6834VXRD3+T is a high-quality microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor voltage levels in digital systems. This compact, highly reliable component ensures that your system operates within safe voltage parameters, making it an essential part of any sensitive electronic equipment that requires consistent and accurate voltage monitoring.

This voltage monitor is part of the MAX6834 series, which offers a variety of factory-set reset thresholds and output options to suit various application needs. The MAX6834VXRD3+T, in particular, is designed to monitor voltages as low as 1.8V, which is ideal for modern low-voltage systems. It features a manual reset input, which provides a straightforward method for initiating a system reset, ensuring that users have direct control over the reset process when necessary.

The device comes in a small, 3-pin SC70 package, which is highly space-efficient and perfect for compact system designs where board space is at a premium. Despite its small size, the MAX6834VXRD3+T does not compromise on performance or reliability, providing a robust voltage monitoring solution for your microprocessor-based systems.

Key features of the MAX6834VXRD3+T include:

  • Factory-set reset voltage thresholds for 1.8V systems
  • Manual reset input for direct control over the reset function
  • Low power consumption, making it suitable for battery-operated devices
  • Immune to short VCC transients, enhancing system stability
  • Guaranteed reset output valid to VCC = 1V, ensuring reliable operation under low-voltage conditions
  • SC70 packaging for minimal footprint on PCBs

The MAX6834VXRD3+T is ideal for a wide range of applications, including portable/battery-powered equipment, computers, controllers, intelligent instruments, and critical µP and µC power monitoring systems. With its precise voltage monitoring capabilities and robust design, this component from Maxim Integrated is an excellent choice for designers looking to enhance the safety and reliability of their electronic systems.

With its combination of features, small size, and high reliability, the Maxim Integrated MAX6834VXRD3+T is a standout solution for any application requiring precise voltage monitoring and control.

You May Also Be Interested in

Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess