Maxim Integrated MAX6837HXSD2+T Voltage Supervisor
The MAX6837HXSD2+T is a high-quality voltage supervisor component designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This device is specifically engineered to enhance the reliability and stability of electronic systems by monitoring the supply voltage and ensuring it remains within acceptable limits.
Key Features
- Precision Monitoring: The MAX6837HXSD2+T offers precise voltage monitoring with a factory-set reset threshold voltage, ensuring accurate and reliable operation.
- Low Power Consumption: With a low supply current, this voltage supervisor is an excellent choice for battery-powered and energy-efficient applications.
- Manual Reset Input: A manual reset input provides users with the ability to initiate a system reset, offering additional control and flexibility.
- Compact Package: Available in a small, surface-mountable package, the MAX6837HXSD2+T is ideal for space-constrained applications.
- Wide Operating Temperature Range: This device is designed to operate reliably over a broad temperature range, making it suitable for industrial and automotive environments.
Applications
The MAX6837HXSD2+T is versatile and can be used in a variety of applications, including:
- Portable/Battery-Powered Devices
- Embedded Systems
- Microprocessor/Microcontroller Systems
- Industrial Equipment
- Automotive Electronics
Technical Specifications
The device boasts an impressive set of technical specifications:
- Reset Threshold Voltage: Pre-set specific voltage
- Supply Voltage Range: 1.2V to 5.5V
- Supply Current: Ultra-low
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOT-23
With its robust feature set, the MAX6837HXSD2+T is an excellent choice for designers looking to incorporate a reliable voltage supervisor into their systems. Maxim Integrated's commitment to quality ensures that this component will contribute to the overall stability and performance of your electronic designs.