EN
  • EN
  • DE

MAX6839XSD3+T

Part No MAX6839XSD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-82A, SOT-343
Manufacturer Package SC-70-4
Win Source Part Number 706085-MAX6839XSD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6839
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6839XSD3+T CAD Model

Description

Maxim Integrated MAX6839XSD3+T Voltage Supervisor IC

The Maxim Integrated MAX6839XSD3+T is a highly reliable, low-power voltage supervisor designed to monitor single-system voltages. This component is part of Maxim's family of microprocessor (µP) supervisory circuits that are engineered to maintain system integrity by monitoring the power supply and system voltage levels. The MAX6839XSD3+T is an ideal solution for a wide range of applications, including portable devices, computers, controllers, and intelligent instruments.

This voltage supervisor IC is characterized by its small form factor, being available in a compact, 4-pin SC70 package, which is suitable for space-constrained applications. It operates over a wide voltage range and is preset with a factory-trimmed threshold voltage of 3.08V, making it well-suited for 3.3V-powered systems that require precise voltage monitoring to ensure proper operation.

One of the key features of the MAX6839XSD3+T is its low power consumption, which helps to extend the battery life in portable applications. The IC consumes a typical quiescent current of only 1.5µA, which is beneficial for power-sensitive designs. Additionally, it offers a ±1.5% threshold accuracy over the entire operating temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.

The device includes a manual reset input, allowing the system to be reset manually if necessary. The reset output is available in both push-pull and open-drain configurations, providing flexibility for interfacing with different types of microprocessors or digital systems. The reset signal is guaranteed to remain valid with VCC as low as 1.0V, ensuring the system can be reliably reset even under low-voltage conditions.

For applications requiring a watchdog timer or additional voltage monitoring inputs, Maxim Integrated offers other devices in the same family with those features. The MAX6839XSD3+T, with its robust set of features, stands out as a high-quality component for systems that demand accurate voltage supervision to maintain proper functionality and safety.

In summary, the MAX6839XSD3+T from Maxim Integrated is a versatile and energy-efficient solution for voltage supervision in a variety of electronic systems. Its precision, small size, and low power consumption make it an excellent choice for designers looking to enhance system reliability without compromising on space or power efficiency.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1368 $64.1040
70+ $1.7533 $122.7310
105+ $1.6979 $178.2795
145+ $1.6436 $238.3220
185+ $1.5881 $293.7985
245+ $1.4241 $348.9045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess