The MAX683EUA-TG069 is a high-performance, low-noise, dual-output, step-up DC-DC converter from Maxim Integrated, a leader in analog and mixed-signal products. This compact and efficient power solution is designed to provide a reliable power source for portable devices, where space is at a premium and efficiency is paramount.
Key Features
- Adjustable Output Voltage: The device offers an adjustable output voltage, allowing designers to customize the voltage to meet the specific needs of their application.
- High Efficiency: With its high-efficiency conversion, the MAX683EUA-TG069 minimizes power loss, making it ideal for battery-powered applications.
- Low Quiescent Current: The low quiescent current feature extends battery life by reducing the power consumption when the device is in standby mode.
- Compact SOT23 Packaging: Housed in a small SOT23 package, the MAX683EUA-TG069 saves valuable board space and is suitable for space-constrained applications.
- Dual Outputs: This converter provides two outputs, offering flexibility in powering multiple components within a system.
- Wide Input Voltage Range: The device can operate from a wide range of input voltages, accommodating various power sources.
Applications
The MAX683EUA-TG069 is versatile and can be used in a variety of applications, including:
- Portable Media Players
- Handheld Devices
- Wireless and Bluetooth Devices
- GPS Receivers
- Medical and Healthcare Equipment
Technical Specifications
The technical specifications for the MAX683EUA-TG069 include an input voltage range of 2.7V to 11V, an adjustable output voltage range, and a maximum output current rating dependent on the input/output voltage differential. The device also features over-temperature and over-current protection, ensuring the safety and longevity of both the power converter and the system it powers.
Conclusion
The MAX683EUA-TG069 from Maxim Integrated is a reliable and efficient solution for designers looking to optimize power management in compact and portable applications. Its combination of adjustable output, high efficiency, and dual outputs, all in a small package, make it an excellent choice for a wide range of electronic devices.