EN
  • EN
  • DE

MAX6856UK16D3+

Part No MAX6856UK16D3+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Cut Strip
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 1.575V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 706093-MAX6856UK16D3+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6856
Introduction Date May 31, 2006
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6856UK16D3+ CAD Model

Description

Maxim Integrated's MAX6856UK16D3+: A Compact and Secure Microcontroller

The MAX6856UK16D3+ is a state-of-the-art microcontroller produced by Maxim Integrated, designed to offer a blend of security, efficiency, and compactness. This device is part of Maxim's secure microcontroller family and is particularly suitable for applications where space is at a premium and data security is a priority. The MAX6856UK16D3+ comes in a small SOT23-5 package, making it an ideal choice for portable devices and embedded systems.

Key Features

  • High-Security Standards: The microcontroller is equipped with advanced security features to protect against unauthorized access and data tampering, making it suitable for sensitive applications like financial systems, access control, and secure communications.
  • Small Footprint: With its SOT23-5 packaging, the MAX6856UK16D3+ is incredibly space-efficient, allowing it to be integrated into compact designs without compromising performance.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered and energy-sensitive applications.

Applications

Thanks to its secure architecture and small size, the MAX6856UK16D3+ is well-suited for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Smart cards and payment systems
  • Security and access control systems
  • Healthcare devices
  • Industrial control systems

Technical Specifications

The MAX6856UK16D3+ operates within a supply voltage range of 2.7V to 5.5V, making it versatile for different power environments. It also features a unique chip ID to provide a hardware-based security foundation. Additionally, the microcontroller offers an extended temperature range, ensuring reliable performance across diverse operating conditions.

Maxim Integrated's commitment to robust security and compact design is embodied in the MAX6856UK16D3+, making it an excellent choice for developers and engineers looking to incorporate a secure and efficient microcontroller into their next project.

For detailed technical specifications, application notes, and support resources, it is recommended to visit Maxim Integrated's official website or contact their customer support for further assistance.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess