The MAX17611CTL+T is a versatile and efficient voltage regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is engineered to provide precise voltage control and power management for a wide range of applications, including industrial, automotive, and communication systems.
Key Features
- Wide Input Voltage Range: The MAX17611CTL+T operates over an extensive input voltage range, making it suitable for various power supply conditions.
- High Efficiency: With its advanced design, this voltage regulator maintains high efficiency across different load conditions, thereby reducing power loss and heat generation.
- Adjustable Output: Users can set the output voltage to meet specific requirements, providing flexibility across different applications.
- Thermal Protection: The device includes built-in thermal protection features that prevent overheating, ensuring reliable performance and longevity.
- Compact Package: The MAX17611CTL+T comes in a small, leadless package, which is ideal for space-constrained applications.
Applications
The MAX17611CTL+T is purpose-built to accommodate a variety of applications where stable and efficient voltage regulation is critical. It is particularly useful in:
- Industrial Control Systems
- Automotive Electronics
- Telecommunication Infrastructure
- Portable and Battery-Powered Devices
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 60V
Output Voltage Range
Adjustable
Package
TDFN-EP (3x3)
Operating Temperature
-40°C to +125°C
With its robust feature set and Maxim Integrated's reputation for quality, the MAX17611CTL+T is an excellent choice for your voltage regulation needs, ensuring stable operation and power efficiency in a compact form factor.