The MAX6889ETJ is a highly sophisticated, multi-voltage monitoring integrated circuit (IC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced IC is engineered to monitor several power-supply voltages in complex systems, ensuring that all system voltages are within their specified ranges, which is crucial for the reliable operation of multi-voltage digital systems.
Key Features
- Multiple Voltage Thresholds: The MAX6889ETJ is capable of monitoring up to four system voltages simultaneously, making it an ideal solution for systems with multiple power rails.
- Adjustable Thresholds: Voltage thresholds can be programmed via external resistors, providing flexibility and precision for different applications.
- Manual Reset Input: A manual reset input allows for system resets to be initiated by external events or user interaction.
- Power-On Reset: The IC provides a power-on reset signal, ensuring that the system starts in a known state every time it is powered up.
- Low Quiescent Current: Designed for power-sensitive applications, the MAX6889ETJ offers a low quiescent current to minimize power consumption when the system is in standby mode.
- Compact Package: The device comes in a space-saving 32-pin thin QFN (ETJ) package, which is suitable for high-density board designs.
Applications
The MAX6889ETJ is an ideal choice for various applications that require precise voltage monitoring, such as servers, computers, networking equipment, and telecommunications systems. Its ability to ensure system reliability and stability makes it an essential component in mission-critical environments where power supply integrity is paramount.
Technical Specifications
| Parameter |
Value |
| Monitored Voltages |
Up to 4 |
| Package Type |
32-pin Thin QFN (ETJ) |
| Operating Temperature |
-40°C to +125°C |
| Supply Voltage Range |
2.7V to 5.5V |
Overall, the MAX6889ETJ from Maxim Integrated is a robust and reliable solution for voltage monitoring, offering a high degree of functionality and customization to meet the stringent requirements of modern electronic systems.