EN
  • EN
  • DE

MAX688CSA

Part No MAX688CSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1A 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.04V @ 200mA (Typ)
Output Current 1A
Operating Supply Current 25μA to 250μA
Control Features Current Limit, Enable, Power Fail
Protection Operating Temperature 0°C to 70°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.04V @ 200mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141415-MAX688CSA
Ultra Librarian 3D Model Ultra Librarian MAX688CSA CAD Model

Description

MAX688CSA Voltage Converter from Maxim Integrated

The MAX688CSA is a high-performance, low-power voltage converter manufactured by Maxim Integrated. This device is designed to provide a simple and efficient solution for applications requiring a regulated positive to negative voltage conversion. It is ideal for use in battery-powered devices, portable equipment, and other systems where power efficiency is critical.

The MAX688CSA operates over a wide input voltage range and can deliver a stable, negative output voltage with high accuracy. It features a unique charge pump technology that allows the converter to switch at a high frequency, significantly reducing the size of the external capacitors required. This makes the MAX688CSA an excellent choice for space-constrained applications.

Key features of the MAX688CSA include:

  • High Efficiency: The device’s charge pump technology enables it to achieve high power conversion efficiency, minimizing battery drain in portable applications.
  • Wide Input Voltage Range: The converter can operate with input voltages from +4.5V to +11V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to any value between -1.25V and -10V by using external resistors, providing design flexibility.
  • Low Quiescent Current: The MAX688CSA has a low quiescent current, which is essential for extending battery life in portable devices.
  • Compact Package: Available in an 8-pin SOIC package, the converter is suitable for compact circuit designs.

Additionally, the MAX688CSA includes safety features such as thermal overload protection and short-circuit protection, ensuring reliable operation under adverse conditions. With its robust design and versatile performance, the MAX688CSA is an excellent choice for designers looking to implement a negative voltage rail in their electronic projects.

Whether you are designing power supplies for industrial equipment, medical devices, or consumer electronics, the MAX688CSA from Maxim Integrated offers a reliable and efficient solution for your negative voltage conversion needs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess