EN
  • EN
  • DE

MAX6896AAZT

Part No MAX6896AAZT
Manufacturer Maxim Integrated
Description Ultra-Small, Adjustable Sequencing/Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214720-MAX6896AAZT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6896AAZT CAD Model

Description

Maxim Integrated MAX6896AAZT Voltage Monitor

The Maxim Integrated MAX6896AAZT is a compact, highly reliable voltage monitor designed to ensure the stability and functionality of multi-voltage systems. This precision voltage monitoring device is part of Maxim's family of power-supply supervisory circuits that are engineered to maintain system integrity through monitoring and management of power supplies.

The MAX6896AAZT features a factory-trimmed reset threshold voltage, which is ideal for monitoring 3V, 3.3V, and 5V power supplies. With its low supply current of only 5.5µA, this voltage monitor is a highly efficient solution for portable and low-power applications. The device operates over a wide voltage range, making it versatile for various applications including microprocessor systems, computers, controllers, and intelligent instruments.

One of the key benefits of the MAX6896AAZT is its ability to assert a reset signal whenever the VCC supply voltage falls below the preset threshold. The reset output remains asserted for a minimum timeout period after VCC has risen above the reset threshold, ensuring a proper system reset. This feature is critical for preventing system errors and data corruption during power-up, power-down, and brown-out conditions.

Moreover, the MAX6896AAZT offers a manual reset input, which provides a hardware override of the reset output. This allows for a system reset to be triggered manually whenever necessary, adding an extra layer of control for system operators. The device is available in a small SOT23 package, allowing for space-saving PCB designs without compromising on performance or reliability.

The MAX6896AAZT's robust feature set includes:

  • Factory-trimmed reset threshold voltage
  • Low supply current of 5.5µA
  • Wide operating voltage range
  • Minimum timeout period after VCC recovery
  • Manual reset input
  • Compact SOT23 package

With its precision voltage monitoring and low power consumption, the MAX6896AAZT is the ideal choice for designers looking to enhance system reliability and performance in their next-generation electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4033 $119.2805
130+ $1.3594 $176.7220
180+ $1.3155 $236.7900
230+ $1.2717 $292.4910
305+ $1.1400 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess