EN
  • EN
  • DE

MAX690

Part No MAX690
Manufacturer Maxim Integrated
Description Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214725-MAX690
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in LED Lighting, Imaging, Video & Vision, Audio, Consumer Electronics, Communications & Networking, Portable Devices, Commercial
Ultra Librarian 3D Model Ultra Librarian MAX690 CAD Model

Description

Maxim Integrated's MAX690 Microprocessor Supervisory Circuit

The MAX690 from Maxim Integrated is an advanced microprocessor (µP) supervisory circuit that provides a multitude of features to enhance the reliability of µP systems. This integrated circuit is designed to monitor power supplies in µP and digital systems, providing a significant level of protection against the unpredictable nature of power failures and brownout conditions.

The MAX690 ensures that the µP is reset to a known state upon power-up by asserting a reset signal during power-up, power-down, and brownout conditions. The reset signal remains asserted until the supply voltage reaches a stable condition, ensuring that the µP starts up in a controlled and predictable manner every time. This feature is critical for applications requiring high reliability and precision.

In addition to the power-on reset capability, the MAX690 includes a watchdog timer that can be used to monitor the operation of the µP. If the µP fails to strobe the watchdog input within a preset timeout period, the MAX690 will issue a system reset, thereby preventing system hang-ups and malfunctions.

Another key feature of the MAX690 is its ability to provide a fail-safe output signal, which can be used to trigger external devices in the event of a system error or power failure. This allows for the safe shutdown of peripheral devices, ensuring data integrity and preventing damage to the system.

The MAX690 is available in a variety of packages, including the compact 8-pin DIP (Dual In-line Package) and SO (Small Outline) packages, making it suitable for use in space-constrained applications. Its low power consumption and wide operating voltage range make it an ideal choice for battery-operated and portable devices.

Overall, the MAX690 microprocessor supervisory circuit is a robust solution for enhancing system reliability, offering features such as power-on reset, watchdog timer, and fail-safe output. Its versatility and reliability make it an essential component in the design of microprocessor-based systems across a wide range of industries.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,380 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess