EN
  • EN
  • DE

MAX691CJE+

Part No MAX691CJE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706160-MAX691CJE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX691CJE+ CAD Model

Description

Maxim Integrated MAX691CJE+ Microprocessor Supervisory Circuit

The MAX691CJE+ from Maxim Integrated is a comprehensive microprocessor (µP) supervisory circuit that provides a multitude of features to enhance system reliability in µP and µP-based systems. This advanced circuit is designed to monitor power supplies and microprocessor activity in digital systems, providing essential protection and monitoring functions that are crucial for maintaining system integrity.

Key Features:

  • Power Supply Monitoring: The MAX691CJE+ monitors the system voltage and ensures that it remains within acceptable thresholds. It provides a precision voltage monitor for +5V power supplies, ensuring that the microprocessor has a stable and reliable power source for operation.
  • Microprocessor Reset: In the event of a power failure or other system fault, the device generates a reset signal to the microprocessor, effectively preventing code execution errors and data corruption. The reset output remains operational with VCC as low as 1V.
  • Watchdog Timer: A built-in watchdog timer ensures that the microprocessor does not hang in an unresponsive state. If the microprocessor does not toggle the watchdog input within a preset time frame, the MAX691CJE+ will issue a system reset.
  • Battery Backup Switching: For systems with battery backup, the MAX691CJE+ automatically switches to the backup battery when the main power supply fails, ensuring uninterrupted operation.
  • Power Fail Warning: The device provides an early warning signal for impending power failure, allowing the system to take preemptive action to save data.
  • Chip Enable Gating: The MAX691CJE+ can gate the chip enable signals to external memory, preventing spurious writes during power-up, power-down, or reset conditions.

Applications:

  • Computers and Controllers
  • Intelligent Instruments
  • Critical µP Power Monitoring
  • Portable/Battery-Powered Equipment

The MAX691CJE+ comes in a 16-pin JEDEC DIP package and operates over the temperature range of -40°C to +85°C. Its combination of power supply monitoring, microprocessor reset, battery backup switching, and other supervisory functions make it an indispensable component for enhancing system reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess