EN
  • EN
  • DE

MAX693ACPA

Part No MAX693ACPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706175-MAX693ACPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX693ACPA CAD Model

Description

The MAX693ACPA is a highly integrated microprocessor (µP) supervisory circuit designed by Maxim Integrated, a company known for its innovative and reliable semiconductor products. This device is engineered to monitor power supplies in µP and digital systems, providing excellent circuit reliability and low cost by eliminating external components and adjustments when used in battery-powered systems.

This supervisory circuit offers a multitude of features that make it a versatile choice for system management. It includes functions such as power-on reset control, watchdog timer, battery backup switching, and write protection for memory components. The MAX693ACPA ensures that if the power supply dips or fails, the system can continue to operate or shut down in a controlled and predictable manner.

Key Features:

  • Power-On Reset Control: The MAX693ACPA generates a reset signal when the power supply falls below a designated threshold, ensuring the µP starts in a known state.
  • Watchdog Timer: This feature helps to detect and recover from system malfunctions. If the µP fails to strobe the watchdog input within a preset time frame, the device triggers a system reset.
  • Battery Backup Switching: The circuit automatically switches to backup battery power when the main supply voltage becomes insufficient, thus preserving memory and critical data.
  • Write Protection: It provides write protection for memory components, preventing unintended data changes during power-down or brownout conditions.
  • Low Power Consumption: Designed for energy efficiency, the MAX693ACPA is suitable for battery-powered applications, helping to extend the life of the power source.

Applications:

The MAX693ACPA is ideal for use in a wide range of applications where reliable system operation is critical. Common applications include portable devices, computers, controllers, intelligent instruments, and critical µP power monitoring systems.

Technical Specifications:

  • Package Type: 8-Pin DIP
  • Operating Temperature Range: -0°C to +70°C
  • Supply Voltage Range: Typically 4.75V to 5.5V

Maxim Integrated's commitment to quality and innovation is reflected in the MAX693ACPA, making it a trusted choice for system designers and engineers looking to enhance system integrity and reliability.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess