EN
  • EN
  • DE
  • IT

MAX693ACSE+T

Part No MAX693ACSE+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1070838-MAX693ACSE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX693ACSE+T CAD Model

Description

Product Overview: MAX693ACSE+T from Maxim Integrated

The MAX693ACSE+T is a sophisticated microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is engineered to enhance the reliability of µP systems by monitoring the power supply and providing essential control functions during power-up, operation, and power-down states.

Key Features

  • Power Supply Monitoring: The device ensures that the µP is only operational when the power supply is within acceptable limits. It features a precision voltage monitor that keeps a vigilant eye on the supply voltage, ensuring the system operates within the safe voltage threshold.
  • Reset Output: In the event of a power fault, the MAX693ACSE+T issues a reset signal to the µP, thus preventing code execution errors. This reset signal is maintained for a minimum of 200ms after the supply voltage exceeds the reset threshold, ensuring the µP starts up cleanly.
  • Battery Backup Switching: The device includes an automatic backup battery switchover feature that maintains RAM and µP operation during power failures, safeguarding data integrity and system functionality.
  • Watchdog Timer: To prevent system hangs and crashes, the MAX693ACSE+T incorporates a watchdog timer that must be regularly cleared by the µP. If the µP fails to clear the timer within a preset interval, the device will reset the µP, prompting a system recovery.
  • CMOS and TTL Compatible: The outputs of the MAX693ACSE+T are compatible with both CMOS and TTL logic levels, allowing for easy integration with a wide range of µP systems.
  • Package and Temperature: This component comes in a 16-pin narrow SO package and is designed to operate over the extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The MAX693ACSE+T is ideal for use in systems that require stringent power supply monitoring and reliable operation. It is commonly employed in microprocessor-based systems, embedded controllers, critical µP power monitoring, and portable equipment where battery backup is essential.

With its robust set of features, the MAX693ACSE+T from Maxim Integrated is a crucial component for maintaining system integrity and preventing data loss in the face of power instability. Its ability to seamlessly integrate into a variety of system architectures makes it a versatile and reliable choice for designers and engineers seeking to enhance system reliability.

You May Also Be Interested in

Maxim Integrated
IC MPU/RESET CIRC 1.575V SC70-4
Lowest to $5.3563
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Need more? Email Us
Maxim Integrated
MAX6804 4-PIN, LOW-POWER MICROPR
Lowest to $30.5598
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.5191
Microchip Technology
IC SUPERVISOR 2 CHANNEL 6WLCSP
Lowest to $0.9454
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL TSOT23-8
Lowest to $9.2055

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess