EN
  • EN
  • DE

MAX6946ATE

Part No MAX6946ATE
Manufacturer Maxim Integrated
Description 10-Port, Constant-Current LED Driver and I/O Expander with PWM Intensity Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214747-MAX6946ATE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6946ATE CAD Model

Description

The MAX6946ATE from Maxim Integrated is a sophisticated I/O expander device designed to enhance the capabilities of microcontrollers in a variety of applications. This compact and efficient component is part of Maxim's extensive range of integrated circuits, known for their reliability and performance.

This I/O expander operates with a supply voltage range of 2.3V to 5.5V, making it versatile for use in both 3.3V and 5V systems. Its operating temperature range of -40°C to +125°C ensures that it can withstand harsh environmental conditions, making it suitable for industrial applications.

The MAX6946ATE provides 10 I/O ports which can be individually configured as either inputs or outputs. This flexibility allows designers to expand the number of I/Os without changing the microcontroller, thus providing a cost-effective solution for controlling multiple peripherals. Each output can be programmed to sink up to 50mA, which is sufficient for driving LEDs and other low-power devices directly.

One of the standout features of the MAX6946ATE is its built-in PWM (Pulse Width Modulation) functionality. This feature allows for precise control over the brightness of LEDs or the speed of motors, which is especially useful in lighting applications and variable-speed controls.

The device is controlled via a two-wire I²C-compatible serial interface, which simplifies communication with microcontrollers and allows multiple devices to be connected to the same bus, saving valuable I/O pins. The device's 7-bit address can be set to one of 64 different values, enabling up to 64 devices to share the same I²C bus.

Encased in a 16-pin TQFN package, the MAX6946ATE is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable devices, consumer electronics, and embedded systems.

In summary, the Maxim Integrated MAX6946ATE I/O expander is a robust and versatile component that offers an efficient solution for expanding I/O capabilities, driving LEDs, and controlling various peripherals, all while maintaining a simple and effective communication interface.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess