EN
  • EN
  • DE

MAX6946CAWE+T

Part No MAX6946CAWE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 20MA 16WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Obsolete(EOL)
Type Linear
Internal Switch(s) Yes
Number of Outputs 10
Operating Input Voltage(Min) 2.25V
Maximum Supply Voltage 3.63V
Output Voltage 7V
Channel Output Current 20mA
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-WLP (2x2)
Win Source Part Number 073961-MAX6946CAWE+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX6946CAWE+T CAD Model

Description

The MAX6946CAWE+T from Maxim Integrated is a versatile and efficient integrated circuit designed for driving LEDs and other display elements. This compact, high-performance IC is ideal for applications requiring multiple LED drivers, such as industrial display panels, automotive lighting, and consumer electronics. With its advanced features and ease of use, the MAX6946CAWE+T is engineered to meet the needs of modern, sophisticated electronic designs.

Key Features

  • Output Configuration: The device features 20 open-drain constant-current-sinking outputs that are capable of delivering up to 55mA per output, which can be adjusted via an external resistor.
  • Communication Interface: It uses an I²C-compatible serial interface, allowing for easy integration into existing systems and providing a simple way to communicate with microcontrollers or other I²C-capable devices.
  • Dimming and Programming: Individual output current and on/off state can be controlled for each LED, enabling sophisticated lighting effects and power management through PWM (pulse-width modulation) dimming.
  • Power Supply: The device operates over a wide 2.5V to 5.5V supply voltage range, making it suitable for various applications and ensuring compatibility with a broad range of power sources.
  • Thermal Management: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Packaging: The MAX6946CAWE+T comes in a compact 24-pin WQFN package, which is ideal for space-constrained applications.

Applications

The MAX6946CAWE+T is designed for a wide array of applications where multiple LED drivers are required. Its precision and control make it suitable for:

  • Automotive interior and exterior lighting
  • LED-based display backlighting
  • Keypad backlights for mobile devices and handhelds
  • Industrial control indicators
  • Home automation and smart lighting systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6946CAWE+T is a reliable choice for designers looking to create efficient, sophisticated LED driving solutions.

You May Also Be Interested in

Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5985 $63.9400
90+ $1.3109 $117.9810
140+ $1.2705 $177.8700
190+ $1.2289 $233.4910
245+ $1.1885 $291.1825
330+ $1.0661 $351.8130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess