EN
  • EN
  • DE

MAX6947ATE+

Part No MAX6947ATE+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 20MA 16TQFN  /  LED Driver IC 10 Output Linear Dimming 20mA 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 10
Voltage - Supply (Min) 2.25V
Voltage - Supply (Max) 3.6V
Voltage - Output 7V
Current - Output / Channel 20mA
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX6947
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXMAX6947ATE+,2156-MAX6947ATE+
Standard Package 100
Win Source Part Number 1105096-MAX6947ATE+
Ultra Librarian 3D Model Ultra Librarian MAX6947ATE+ CAD Model

Description

Maxim Integrated MAX6947ATE+ Product Overview

The MAX6947ATE+ from Maxim Integrated is a sophisticated, highly integrated LED driver designed to provide a comprehensive solution for controlling and driving multiple LEDs with precision and ease. This IC is engineered to address the needs of complex lighting systems, particularly in the automotive, industrial, and architectural lighting sectors, where reliability and performance are of paramount importance.

Key Features

  • Multiple LED Channels: The device features multiple LED driver channels, allowing for the control of several LEDs simultaneously, which is ideal for creating intricate lighting patterns and effects.
  • High Integration: Incorporates a built-in oscillator, PWM engine, and other essential components that reduce the need for external circuitry, thus simplifying design and saving board space.
  • Programmable Current Sinks: Each LED driver channel has programmable current sinks that ensure consistent brightness and color for each LED, which is critical in applications that require uniform illumination.
  • Flexible Control: Offers flexible control options including I2C-compatible interface, which allows for easy programming and integration with microcontrollers or other control units.
  • Thermal Management: Features thermal shutdown and over-temperature protection to prevent damage to the IC and the LEDs it drives, enhancing the overall reliability of the system.
  • Wide Operating Temperature Range: Designed to operate over a broad temperature range, making it suitable for use in environments with challenging temperature conditions.

Applications

The MAX6947ATE+ is versatile and can be used in a wide variety of applications where precise LED control is required. Its robust feature set makes it well-suited for:

  • Automotive interior and exterior lighting
  • Industrial signal and indicator lights
  • Architectural and ambient lighting
  • LED status and indicator lights for consumer electronics
  • General-purpose LED illumination systems

In summary, the MAX6947ATE+ from Maxim Integrated is a highly capable LED driver that offers designers a flexible, efficient, and reliable solution for managing complex LED lighting systems. Its combination of multi-channel control, high integration, and robust protection features ensures that it can meet the demands of a wide range of lighting applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess