EN
  • EN
  • DE

MAX6957AAX+

Part No MAX6957AAX+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description LED Driver 28 Segment 230uA Supply Current Automotive 36-Pin SSOP / IC DRVR DSPL LED 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LED
Configuration 7, 16, 20 Segment
Interface 4-Wire Serial
Operating Supply Current 180μA
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 786905-MAX6957AAX+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6957
Introduction Date February 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX6957AAX+ CAD Model

Description

MAX6957AAX+ Product Overview

The MAX6957AAX+ from Maxim Integrated is a versatile, serially interfaced display driver designed to manage alphanumeric characters and discrete LEDs. Engineered for simplicity and efficiency, this compact integrated circuit (IC) is ideal for applications requiring the control of multiple LEDs, such as front panel displays, industrial control systems, and portable instruments.

Key Features

  • Integrated LED Driver: The MAX6957AAX+ can drive up to 16 individual LEDs or 8 seven-segment digits, providing flexibility for a variety of display configurations.
  • Serial Interface: With an I²C-compatible serial interface, the device allows for easy communication with microcontrollers, minimizing the number of required I/O pins and simplifying PCB layout.
  • High Integration: The inclusion of an internal BCD code-B decoder significantly reduces the need for external components, streamlining design and reducing overall system cost.
  • Multi-plex Scanning: The device features a multiplexed scanning scheme that enhances the brightness of the display while reducing power consumption.
  • Individual LED Control: Each LED can be turned on, off, or set to blink at one of two programmable rates, providing dynamic visual feedback and alerts.
  • Wide Voltage Range: The MAX6957AAX+ operates over a wide voltage range from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.

Applications

Due to its robust feature set, the MAX6957AAX+ is an excellent choice for a variety of applications, including:

  • Industrial control panels
  • Instrumentation displays
  • Portable medical devices
  • Point-of-sale terminals
  • Automotive dashboards and controls

Package and Quality

The MAX6957AAX+ is available in a compact 36-pin SSOP package, which is suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability for their products, and this device is no exception, with rigorous testing and quality control measures in place.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6312 $81.2624
3+ $33.3384 $100.0152
5+ $32.2966 $161.4830
7+ $31.2548 $218.7836
9+ $30.2129 $271.9161
12+ $27.0875 $325.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,451 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess