EN
  • EN
  • DE

MAX6957AAX

Part No MAX6957AAX
Manufacturer Maxim Integrated
Description 4-Wire-Interfaced, 2.5V to 5.5V, 20-Port and 28-Port LED Display Driver and I/O Expander
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214757-MAX6957AAX
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6957AAX CAD Model

Description

The MAX6957AAX from Maxim Integrated is a versatile, serially interfaced display driver that is designed to control up to 16 individual 7-segment, 14-segment, or 16-segment alphanumeric LED digits, bar-graph displays, or 64 discrete LEDs. This integrated circuit is housed in a compact 36-SSOP package, making it suitable for space-constrained applications where multiple LEDs need to be driven with minimal wiring complexity.

The MAX6957 incorporates a built-in ASCII 104-character font for easy programming of alphanumeric displays. It operates from a 2.7V to 5.5V supply voltage, making it compatible with a wide range of logic levels and suitable for battery-powered devices. The device utilizes a 2-wire, I²C-compatible serial interface, which simplifies the connection to microcontrollers and allows multiple MAX6957s to be daisy-chained or to share the same bus.

One of the key features of the MAX6957 is its individual LED segment control, which provides the flexibility to create custom characters or symbols beyond the standard ASCII set. Additionally, the MAX6957 supports constant-current LED drive, which ensures uniform brightness across all connected LEDs without the need for external resistors, thus reducing component count and improving display stability.

The MAX6957AAX also boasts several built-in functionalities that are highly beneficial for various applications. These include key scan circuitry that allows the scanning of up to 64 switches, multiplex scan circuitry that minimizes the need for external drivers, and an intensity control that allows the brightness of the LEDs to be adjusted in 16 steps from fully off to maximum brightness. Furthermore, the device's transition detection feature on the key scan inputs can be used to wake up the host microcontroller, offering power-saving advantages for battery-operated devices.

With its rich set of features and ease of use, the MAX6957AAX is an ideal solution for designers looking to create interactive LED displays, user interfaces, and indicator panels in applications ranging from industrial controls to consumer electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4855 $84.9710
3+ $34.8599 $104.5797
5+ $33.7706 $168.8530
7+ $32.6812 $228.7684
8+ $31.5918 $252.7344
11+ $28.3237 $311.5607
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 857 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess