EN
  • EN
  • DE
  • IT

MAX6958AAEE+T

Part No MAX6958AAEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR DSPL LED 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Display Type LED
Configuration 7 Segment + 2 Annunciators
Interface SMBus (2-Wire/I²C)
Digits or Characters 4 Digits
Operating Supply Current 5.9mA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 706197-MAX6958AAEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6958
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6958AAEE+T CAD Model

Description

The MAX6958AAEE+T from Maxim Integrated is a versatile and efficient 4-digit, 9-segment LED display driver. It is specifically designed to minimize the complexity and number of components required to interface microprocessors to 7-segment numeric LED displays, offering a perfect solution for applications requiring dynamic numerical output such as in clock displays, instrument panels, and other consumer electronics.

This display driver is part of Maxim's commitment to providing high-performance integrated circuits. The MAX6958AAEE+T operates from a 2.7V to 5.5V supply, making it suitable for a wide range of applications, from battery-operated devices to industrial equipment. It incorporates a built-in BCD code-B decoder, multiplex scan circuitry, segment and digit drivers, and a 64-step digital brightness control to adjust the display brightness.

One of the key features of the MAX6958AAEE+T is its ability to reduce wiring complexity. The device uses a simple two-wire serial interface, compatible with I²C protocols, which allows multiple devices to be connected in series, further simplifying the design and reducing the PCB footprint. It can drive up to four 7-segment common-cathode LED numeric displays directly and can be cascaded with additional drivers for larger display applications.

The MAX6958AAEE+T supports a variety of multiplexing rates, providing flexibility in power consumption and display quality. It is available in a 16-pin QSOP package, which is ideal for space-constrained applications. The device also features an integrated oscillator, eliminating the need for external clock components, and includes over-temperature protection for improved reliability.

With its robust feature set and ease of use, the Maxim Integrated MAX6958AAEE+T LED display driver is an excellent choice for designers looking to create compact, bright, and reliable LED displays with minimal design overhead.

You May Also Be Interested in

Maxim Integrated
IC DECODR/DVR LED 8DIGIT 28PLCC
Lowest to $38.7486
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
Lowest to $6.3655
ON Semiconductor
IC DISPLAY CTLR ON SCRN 80SQFP / Driver
Lowest to $10.1379
National Semiconductor (TI)
LIQUID CRYSTAL DRIVER
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Need more? Email Us
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $53.1163
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3481
Texas Instruments
IC DRVR DISPL CONTROLLR 201NFBGA
Lowest to $47.9974
ON Semiconductor
IC DRVR DOT MATRIX 100TQFP
Lowest to $39.1652

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8180 $68.4540
6+ $18.7225 $112.3350
10+ $18.1374 $181.3740
13+ $17.5523 $228.1799
17+ $16.9672 $288.4424
23+ $15.2120 $349.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess