EN
  • EN
  • DE

MAX6958AAPE+

Part No MAX6958AAPE+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR DSPL LED 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7 Segment + 2 Annunciators
Digits or Characters 4 Digits
Operating Supply Current 5.9mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1070856-MAX6958AAPE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6958AAPE+ CAD Model

Description

Maxim Integrated MAX6958AAPE+ LED Display Driver

The Maxim Integrated MAX6958AAPE+ is a compact, high-efficiency LED display driver designed to interface with common-cathode digits and discrete LEDs. This versatile component is an ideal solution for applications requiring numeric or alphanumeric displays, such as industrial control panels, set-top boxes, and consumer electronics.

Key Features

  • Drive Capability: The MAX6958AAPE+ can drive up to 8 digits of 7-segment, 14-segment, or 16-segment LED displays, making it highly adaptable for various display requirements.
  • Interface: It features a 2-wire, I2C-compatible serial interface, allowing for simple integration into existing designs and reducing the number of required I/O pins.
  • Power Saving: With an integrated multiplex scan circuit, the device conserves power and extends the life of the LED elements by continuously cycling through the digits.
  • Brightness Control: Individual digit brightness can be adjusted through a 16-step digital brightness control, ensuring optimal visibility across various lighting conditions.
  • Font Table: A built-in ASCII 104-character font table provides easy display of alphanumeric characters without the need for external decoding.
  • Package: The MAX6958AAPE+ is offered in a 20-pin SSOP package, suitable for space-constrained applications.

Applications

The MAX6958AAPE+ is suitable for a wide range of applications, including:

  • Industrial displays
  • Instrumentation panels
  • Portable medical devices
  • Consumer electronics
  • Set-top boxes

Technical Specifications

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Package Type: 20-pin SSOP

With its comprehensive feature set and ease of use, the Maxim Integrated MAX6958AAPE+ LED display driver is an excellent choice for designers looking to create efficient and visually appealing user interfaces.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2735 $64.9145
16+ $7.6091 $121.7456
24+ $7.3712 $176.9088
33+ $7.1344 $235.4352
42+ $6.8965 $289.6530
57+ $6.1827 $352.4139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess