EN
  • EN
  • DE

CD74HC238EE4

Part No CD74HC238EE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description HIGH SPEED CMOS LOGIC 3-TO-8 LIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371252-CD74HC238EE4
Ultra Librarian 3D Model Ultra Librarian CD74HC238EE4 CAD Model

Description

The CD74HC238EE4 is a high-speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer fabricated with silicon gate CMOS technology. Manufactured by Texas Instruments, this integrated circuit is designed to be used in high-performance memory-decoding or data-routing applications requiring very short propagation delay times. The device is well-suited for implementing non-inverting decoders with memory systems, where it can minimize the effects of system decoding.

The CD74HC238EE4 takes three binary-weighted inputs (A0, A1, A2) and decodes them into one of eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs: two active-low (E1, E2) and one active-high (E3). All outputs will be high unless E1 and E2 are low and E3 is high.

This chip is characterized for operation from -55°C to 125°C, making it suitable for a wide range of applications, from industrial to military. The high noise immunity and low power consumption of the CMOS technology combined with the device's inherent speed makes it a robust and efficient solution for a variety of digital logic operations.

Key Features:

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Propagation Delay Time: Very short, ensuring quick data routing
  • Operating Temperature Range: -55°C to 125°C, accommodating extreme environmental conditions
  • Supply Voltage Range: Typically 2V to 6V, providing flexibility in various power environments
  • High Noise Immunity: Characteristic of CMOS technology, protecting against electrical noise
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications

The CD74HC238EE4 is available in a standard 16-pin DIP (Dual In-line Package), making it easy to integrate into a wide range of electronic circuits. Its pin configuration is designed for straightforward PCB layout and logical interfacing with other components.

For detailed specifications and application notes, Texas Instruments provides comprehensive technical documentation, ensuring that engineers can make the most of the CD74HC238EE4's capabilities in their designs.

You May Also Be Interested in

ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess