EN
  • EN
  • DE

MC10H103FNG

Part No MC10H103FNG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input OR Gate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Features 1 of 4 OR/NOR Output
Operating Supply Voltage -4.94 V ~ -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.3ns @ -5.2V, -
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Manufacturer Package 20-PLCC (9x9)
Package 20-LCC (J-Lead)
Win Source Part Number 1217217-MC10H103FNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 46
Family Name MC10H103
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H103FNG CAD Model

Description

ON Semiconductor MC10H103FNG: A Robust Triple 3-Input NOR Gate

The ON Semiconductor MC10H103FNG is a high-performance triple 3-input NOR gate designed to meet the rigorous demands of high-speed digital systems. Fabricated with ON Semiconductor's advanced silicon-gate, ECL10KH technology, this integrated circuit is part of a series that delivers fast switching performance coupled with low power consumption.

This device comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which not only ensures a compact footprint on printed circuit boards but also provides excellent thermal characteristics for better device reliability. The MC10H103FNG operates over a wide temperature range, making it suitable for industrial applications where environmental conditions can be challenging.

With a propagation delay typically less than 1.0 ns, the MC10H103FNG is optimized for high-speed logic operations. Its differential inputs allow for quick transitions and improved noise immunity, which is critical in fast digital circuits. The outputs are fully compatible with ECL 10K logic levels, allowing for easy integration into existing designs or for use in creating new high-speed logic solutions.

The triple 3-input NOR gate configuration of the MC10H103FNG provides designers with a versatile logic component that can be used in a variety of applications, including complex combinational circuits, high-speed counters, and control logic. Its high fan-out capacity enables the device to drive multiple inputs without compromising signal integrity, making it an excellent choice for dense digital systems.

ON Semiconductor's commitment to quality ensures that the MC10H103FNG meets stringent standards for performance and reliability. Whether used in telecommunications, computing, instrumentation, or aerospace, this triple 3-input NOR gate is engineered to deliver consistent, high-speed logic operations in the most demanding applications.

Key Features:

  • Triple 3-input NOR Gate configuration
  • High-speed performance with
  • Wide operating temperature range
  • Low power ECL10KH silicon-gate technology
  • 20-lead PLCC package for compact footprint
  • Compatible with ECL 10K logic levels
  • High fan-out capacity

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6244 $57.9904
39+ $2.9741 $115.9899
61+ $2.8806 $175.7166
83+ $2.7882 $231.4206
108+ $2.6946 $291.0168
144+ $2.4163 $347.9472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess