EN
  • EN
  • DE

MAX6965ATE+T

Part No MAX6965ATE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 50MA 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 9
Operating Input Voltage(Min) 2V
Maximum Supply Voltage 3.6V
Output Voltage 7V
Channel Output Current 50mA
Frequency 400kHz
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 118765-MAX6965ATE+T
Ultra Librarian 3D Model Ultra Librarian MAX6965ATE+T CAD Model

Description

The MAX6965ATE+T from Maxim Integrated is a sophisticated LED driver, equipped with an I²C-compatible interface, designed to enhance the control and efficiency of LED lighting solutions. This device is particularly suitable for applications requiring multiple LED displays, such as industrial control panels, automotive instrumentation, and message boards.

The MAX6965ATE+T operates within a supply voltage range of 2.5V to 5.5V, making it versatile for various low-voltage applications. It can drive up to eight LEDs with constant-current sinks, ensuring uniform brightness and extending LED life by providing consistent current regardless of voltage fluctuations.

This LED driver boasts an impressive feature set, including open-circuit detection for LED fault monitoring, which ensures reliable operation by alerting the system in case of LED failures. Additionally, the MAX6965ATE+T offers a 200mA built-in pullup for the I²C bus and up to 400kHz of bus frequency, allowing for high-speed communication and swift responsiveness in dynamic lighting scenarios.

With an extended temperature range of -40°C to +125°C, the MAX6965ATE+T is adept at handling harsh operating conditions, ensuring consistent performance in both industrial and automotive environments. The device comes in a compact 16-pin TQFN package with an exposed pad, optimizing heat dissipation and saving valuable board space.

Maxim Integrated ensures that the MAX6965ATE+T is not only feature-rich but also user-friendly, with a comprehensive set of programmable functions accessible via the I²C interface. These include intensity control, blink rate, and individual LED on/off capabilities. This level of control empowers designers to create intricate and power-efficient LED lighting systems without the need for complex circuitry or additional components.

Overall, the MAX6965ATE+T stands out as a reliable, flexible, and efficient solution for driving LEDs in a wide array of applications. Its integration of advanced features with ease-of-use makes it a top choice for engineers and designers looking to leverage the benefits of LED technology in their products.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess