EN
  • EN
  • DE

MAX6969AUG

Part No MAX6969AUG
Manufacturer Maxim Integrated
Description 16-Port, 5.5V Constant-Current LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214762-MAX6969AUG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian MAX6969AUG CAD Model

Description

Maxim Integrated MAX6969AUG Product Overview

The MAX6969AUG from Maxim Integrated is a versatile, serially interfaced LED driver designed to power and control multiple LEDs with precision and ease. This powerful component is part of Maxim's extensive range of integrated circuits tailored for efficient and reliable LED lighting solutions.

Key Features

  • Serial Interface: The device uses a serial interface for communication, which minimizes the number of pins required for operation and simplifies the connection to microcontrollers or other control units.
  • Output Drive Capability: The MAX6969AUG can drive up to 16 LEDs with constant-current outputs, ensuring uniform brightness across all connected LEDs.
  • Adjustable Current Control: Users can adjust the LED current from 5mA to 50mA per channel, allowing for fine-tuning of the LED brightness to match specific application requirements.
  • Thermal Shutdown Protection: The device includes built-in thermal shutdown protection, which helps to prevent damage due to overheating, enhancing the longevity and reliability of the application.
  • Wide Operating Voltage Range: With an operating voltage range of 4.5V to 5.5V, the MAX6969AUG is suitable for a variety of LED lighting applications.

Applications

The MAX6969AUG is ideal for a wide range of applications where precise LED control and efficient power management are critical. These applications include:

  • LED display panels
  • Indicator lights
  • Automotive lighting
  • Portable electronics
  • General-purpose LED illumination

With its robust feature set and ease of use, the MAX6969AUG is an excellent choice for designers and engineers looking to create sophisticated LED lighting systems. Whether for commercial, industrial, or consumer products, this LED driver provides a reliable solution for managing multiple LEDs with minimal external components and straightforward interfacing.

For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated product datasheet for the MAX6969AUG.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5692 $59.1228
22+ $5.3901 $118.5822
34+ $5.2217 $177.5378
46+ $5.0531 $232.4426
60+ $4.8847 $293.0820
80+ $4.3795 $350.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess