EN
  • EN
  • DE

MAX6969AWG

Part No MAX6969AWG
Manufacturer Maxim Integrated
Description 16-Port, 5.5V Constant-Current LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214763-MAX6969AWG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6969AWG CAD Model

Description

The MAX6969AWG from Maxim Integrated is a versatile, high-performance LED driver designed to manage the lighting and brightness control of multiple LEDs. This advanced driver is part of Maxim's portfolio of power and lighting management ICs, which are renowned for their reliability, efficiency, and precision.

Key Features

  • Serial-Interface Control: The MAX6969AWG features a serial interface that allows for easy control using a minimal number of I/O lines from a microcontroller or other control logic.
  • 16-Port LED Driver: It can drive up to 16 LEDs, making it an ideal choice for applications requiring multiple indicators, such as control panels, status indicators, and alphanumeric displays.
  • Constant-Current Sinks: The constant-current sink outputs ensure uniform brightness for all the LEDs, which is critical for applications where consistent display quality is essential.
  • Wide Voltage Range: The device operates over a broad voltage range, accommodating various power supply specifications and allowing for flexible design options.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection enhances the safety and reliability of the device by preventing overheating.

Applications

The MAX6969AWG is suitable for a wide range of applications, including but not limited to:

  • Automotive dashboard and button backlighting
  • Industrial control indicators
  • Medical equipment
  • Portable electronics
  • Point-of-sale terminals

Technical Specifications

Parameter Value
Output Configuration 16-Port LED Driver
Output Current Constant-Current Sinks
Interface Serial
Supply Voltage 5.5V to 36V
Operating Temperature -40°C to +125°C

With its robust feature set and Maxim Integrated's commitment to quality, the MAX6969AWG is an excellent choice for designers looking to create sophisticated LED lighting solutions.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0088 $57.0264
7+ $15.5969 $109.1783
10+ $15.1095 $151.0950
14+ $14.6221 $204.7094
18+ $14.1347 $254.4246
24+ $12.6725 $304.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 321 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess