EN
  • EN
  • DE

MAX6971ANG

Part No MAX6971ANG
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description 16-Port, 36V Constant-Current LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214764-MAX6971ANG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6971ANG CAD Model

Description

The MAX6971ANG from Maxim Integrated is a sophisticated LED driver, designed to interface directly with microcontrollers and serial data devices. It is an integral component for applications requiring precise control of multiple LEDs, such as LED displays, signage, and decorative lighting. This high-performance driver simplifies the process of controlling numerous LEDs, making it an ideal solution for designers looking to create vibrant, dynamic lighting effects with ease.

Key Features

  • Serial Interface: The MAX6971ANG features a serial-interface that allows for easy connection to microcontrollers, enabling the control of LEDs through a serial data stream.
  • Drive Capability: It can drive up to 16 LEDs, providing constant-current sink to ensure uniform brightness across all connected LEDs, which is critical for creating professional and visually appealing lighting arrays.
  • Output Current Control: The output current is programmable, which allows for precise adjustment of LED brightness. This is particularly useful for applications requiring dimming or varied light intensity.
  • Wide Voltage Range: Operating with a wide voltage range, the MAX6971ANG offers flexibility in system design, accommodating various power supply specifications.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the LEDs and the driver itself from potential damage due to overheating.

Applications

The versatility of the MAX6971ANG makes it suitable for a wide array of applications. It is commonly used in LED display boards, both for public information and advertising. It also finds use in control panel indicators, where precise LED control is necessary. For artistic and architectural lighting designs, the MAX6971ANG provides the control needed to create complex lighting effects and patterns. Its robust design also makes it suitable for automotive and industrial signal applications, where reliability and precision are paramount.

Technical Specifications

  • Package: 24-pin SSOP
  • Supply Voltage: 3.0V to 5.5V
  • Output Current: Up to 50mA per channel
  • Temperature Range: -40°C to +125°C

Overall, the MAX6971ANG LED driver from Maxim Integrated is a reliable and efficient solution for controlling multiple LEDs with precision and ease, making it an ideal choice for a variety of sophisticated lighting applications.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7085 $62.1255
6+ $16.9916 $101.9496
10+ $16.4606 $164.6060
13+ $15.9296 $207.0848
17+ $15.3986 $261.7762
22+ $13.8057 $303.7254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 344 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess