EN
  • EN
  • DE

MAX6971AUG+T

Part No MAX6971AUG+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description LED Driver 10 Segment 30-Pin(28+2Tab) HSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Contact Plating Tin
Lead Free Yes
Low Level Output Current 60 mA
Maximum Operating Temperature 125 °C
Max Power Dissipation 975 mW
Max Supply Current 25 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 16
Number of Pins 24
Number of Segments 32
Operating Supply Voltage 5.5 V
Output Voltage 36 V
Power Dissipation 975 mW
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075705-MAX6971AUG+T
Categories PMIC - LED Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6971AUG+T CAD Model

Description

Maxim Integrated MAX6971AUG+T Serial-Interfaced LED Drivers

The MAX6971AUG+T from Maxim Integrated is a compact, high-efficiency LED driver designed to control and drive up to 8 LEDs. This device is particularly suitable for applications that require precise brightness control and reduced power consumption, such as LED display systems, signage, and decorative lighting. The MAX6971AUG+T operates from a 3.0V to 5.5V supply voltage, making it versatile for various low-voltage applications.

One of the standout features of the MAX6971AUG+T is its serial interface, which allows multiple devices to be connected in series, thereby reducing the number of microcontroller pins required for LED control. This is achieved through its built-in shift register and data latching mechanism. The device also supports 16-step digital brightness control for each LED, enabling fine-tuning of the display brightness to match specific user requirements or ambient light conditions.

The MAX6971AUG+T is available in a 24-pin TSSOP package and is specified over the -40°C to +125°C temperature range. This temperature range ensures reliable operation in various environments and applications. The device also incorporates built-in thermal shutdown protection, which helps to prevent damage from overheating, further enhancing its reliability and longevity.

For ease of use, the MAX6971AUG+T includes an open-circuit LED detection feature, which can help in identifying and diagnosing any broken or disconnected LEDs in the string. Additionally, the device's constant-current sink outputs ensure uniform brightness across all LEDs, which is particularly important in applications where consistent light output is critical.

Overall, the MAX6971AUG+T is an excellent choice for designers looking for a robust, easy-to-use LED driver that can deliver precise brightness control and efficient power management. Its serial interface and multiple features make it an ideal solution for creating sophisticated LED lighting and display systems with minimal I/O pin usage.

You May Also Be Interested in

Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3283 $53.3132
10+ $10.9360 $109.3600
15+ $10.5943 $158.9145
20+ $10.2525 $205.0500
26+ $9.9108 $257.6808
34+ $8.8855 $302.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess