EN
  • EN
  • DE
  • IT

MAX6979AUG+

Part No MAX6979AUG+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 32 Segment 25000uA Supply Current 24-Pin TSSOP / IC LED DRIVER LIN 55MA 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 5.5V
Output Current per Channel 55mA
Applications Lighting, Signage
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 786915-MAX6979AUG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6979
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX6979AUG+ CAD Model

Description

Maxim Integrated MAX6979AUG+ LED Driver

The Maxim Integrated MAX6979AUG+ is a sophisticated LED driver designed to provide a versatile and efficient solution for controlling multiple LEDs in a variety of applications. This compact, high-performance chip is part of Maxim's extensive portfolio of LED drivers, catering to the needs of advanced lighting systems, display backlights, and indicator lights in consumer, industrial, and automotive markets.

Key Features:

  • Serial-Interface Controlled: The MAX6979AUG+ is equipped with a serial interface, allowing for easy control using a standard 3-wire SPI/QSPI/MICROWIRE or 4-wire serial interface. This feature simplifies the integration of the LED driver into existing microcontroller-based systems.
  • Drive Capability: It is capable of driving up to 16 LEDs with constant-current outputs, providing uniform brightness and enhancing the visual consistency of multi-LED arrays.
  • Output Current Regulation: Each output can be programmed individually to sink up to 55mA, ensuring precise control over the brightness levels of each connected LED.
  • Flexible Voltage Range: The device operates over a wide supply voltage range from 4.5V to 5.5V, making it suitable for various power supply scenarios.
  • Thermal Shutdown: With built-in thermal shutdown protection, the MAX6979AUG+ ensures safe operation by preventing overheating and potential damage to the device and connected components.
  • Compact Package: The LED driver comes in a 24-pin TSSOP package, which is ideal for space-constrained applications.

Applications:

  • Automotive lighting
  • Portable devices
  • Industrial displays
  • Signage and marquee displays
  • Instrumentation and control panels

The MAX6979AUG+ is engineered to provide a reliable and efficient solution for driving LEDs with minimal external components required. Its robust feature set and easy programmability make it an excellent choice for designers looking to create sophisticated LED lighting systems with fine-grained control over each light source. Whether it's for enhancing the user interface of a product or creating dynamic lighting effects, the MAX6979AUG+ brings a high level of precision and functionality to LED management tasks.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Monolithic Power Systems Inc.
LED DRIVER CC BUCK 1.5A
Need more? Email Us
Monolithic Power Systems Inc.
LED DRIVER CC BUCK 1.5A
Lowest to $7.3309
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess