EN
  • EN
  • DE

MAX701ESA-T

Part No MAX701ESA-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC PWR SUPPLY MON 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 200 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207536-MAX701ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX701ESA-T CAD Model

Description

Product Overview: Maxim Integrated MAX701ESA-T

The MAX701ESA-T from Maxim Integrated is a highly reliable, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and precision with a minimum of external components, which is ideal for cost and space-sensitive applications.

This supervisory circuit ensures that the µP is only operational when the power supply voltage is within an acceptable range. It accomplishes this by issuing a reset to the µP during power-up, power-down, and brownout conditions. Once the power supply voltage exceeds the reset voltage threshold, the MAX701ESA-T maintains the reset output in the active state for approximately 140ms after the supply voltage reaches the threshold level, thus allowing the power supply and µP to stabilize before the system starts.

Key Features

  • Precision Voltage Monitoring: The device features a precision voltage monitor that keeps a close eye on the system voltage levels, ensuring the µP operates in the desired voltage range.
  • Power Supply Glitch Immunity: Power supply glitches are filtered out, preventing unnecessary resets which could otherwise disrupt the normal operation of the system.
  • Manual Reset Capability: An external input is provided to manually trigger a system reset, allowing for additional system management and diagnostic capabilities.
  • Low Power Consumption: The MAX701ESA-T is designed for low power consumption, which is crucial for battery-powered and energy-efficient applications.
  • Wide Operating Temperature Range: It operates over a wide temperature range, making it suitable for various environments and applications.

Applications

The MAX701ESA-T supervisory circuit is versatile and can be used in a wide array of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Data Storage Devices
  • Portable/Battery-Powered Equipment

With the MAX701ESA-T, designers can ensure their systems maintain integrity and reliability through all sorts of conditions, safeguarding data and improving overall system performance.

Maxim Integrated's commitment to quality and reliability is evident in the MAX701ESA-T, making it a top choice for system designers looking for a supervisory circuit that is both effective and economical.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess