EN
  • EN
  • DE

MAX4258ESA+T

Part No MAX4258ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 2CH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Number of Circuits 1
-3db Bandwidth 250MHz
Slew Rate 1000 V/μs
Operating Supply Current 10.9mA
Channel Output Current 100mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068243-MAX4258ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4258ESA+T CAD Model

Description

Maxim Integrated MAX4258ESA+T Precision Operational Amplifier

The Maxim Integrated MAX4258ESA+T represents a high-precision operational amplifier (op-amp) that delivers exceptional performance for a wide range of applications. This op-amp is ideal for circuits requiring low noise and low input bias currents, such as sensor interfaces, medical equipment, and industrial process controls. Its advanced design ensures that it maintains its accuracy and stability under varying conditions, making it a reliable choice for critical signal processing tasks.

The MAX4258ESA+T comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications without compromising on functionality. It operates within a supply voltage range of 2.85V to 5.5V, which allows for flexibility in both single-supply and dual-supply configurations. This versatility makes the MAX4258ESA+T an excellent choice for both battery-powered devices and line-powered systems.

With a low offset voltage of just 125µV (max) and a very low input bias current of 1pA, the MAX4258ESA+T ensures high accuracy in measurement and control systems. It also boasts a low voltage noise density of 8nV/√Hz at 1kHz, which is critical for applications where signal integrity is paramount. Additionally, the device features a wide bandwidth of 10MHz and a slew rate of 4V/µs, enabling it to handle high-speed signals without distortion.

One of the key benefits of the MAX4258ESA+T is its Rail-to-Rail output capability, which allows the output to swing close to the supply rails, maximizing the dynamic range in analog circuits. This feature is particularly useful in single-supply operations and ADC (Analog-to-Digital Converter) interface circuits.

For designers looking for an op-amp with excellent DC precision, the MAX4258ESA+T also offers a low temperature coefficient of 1µV/°C, ensuring consistent performance over a wide temperature range. This makes it an ideal component for temperature-sensitive applications.

In summary, the Maxim Integrated MAX4258ESA+T is a high-performance, precision operational amplifier that combines low noise, low input bias current, and high accuracy, making it suitable for a multitude of applications that require the highest level of signal fidelity and operational stability.

You May Also Be Interested in

Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
Lowest to $4.5864
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess