EN
  • EN
  • DE

MAX7034AUI+

Part No MAX7034AUI+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RF RX ASK 300MHZ-450MHZ 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 300MHz ~ 450MHz
Sensitivity -114dBm
Data Rate (Maximum) 33kbps
Modulation or Protocol ASK
Applications Garage Openers, ISM, RKE, Security Alarms
Receiving Current 7.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number MAX7034
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706224-MAX7034AUI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Wireless, Security, Automation & Process Control, Building Automation
Ultra Librarian 3D Model Ultra Librarian MAX7034AUI+ CAD Model

Description

Maxim Integrated MAX7034AUI+ High-Sensitivity ASK Receiver

The MAX7034AUI+ from Maxim Integrated is a fully integrated low-power amplitude-shift keying (ASK) receiver designed for receiving digital data in wireless remote-control and sensor applications. This high-performance device is engineered to provide a robust and efficient solution for the 300MHz to 450MHz frequency bands, making it a versatile choice for a wide range of applications.

Featuring a high sensitivity of -114dBm, the MAX7034AUI+ ensures reliable reception of ASK-modulated signals even in environments with significant noise and interference. This is particularly beneficial for applications where signal quality cannot be compromised, such as in security systems, garage door openers, and keyless entry systems.

The MAX7034 comes in a compact 28-pin SSOP package, which makes it suitable for space-constrained applications. It operates over a wide supply voltage range of 2.1V to 5.5V, providing flexibility in system design and ensuring compatibility with a variety of microcontrollers and other digital circuits.

One of the key features of the MAX7034AUI+ is its integrated frequency synthesizer and VCO, which eliminates the need for external tuning components. This not only simplifies the design process but also helps to reduce the overall bill of materials. Furthermore, the device includes an automatic gain control (AGC) circuit that dynamically adjusts the receiver gain to maintain optimal performance across different signal strengths.

The MAX7034AUI+ also boasts a low current consumption, with a typical operating current of 5.5mA, which is critical for battery-powered devices where power efficiency is paramount. In addition, the receiver offers a shutdown mode that further reduces the current consumption to 0.3µA, thereby extending the battery life of the end product.

This ASK receiver is easy to use, with a simple data interface that can be directly connected to a microcontroller or decoder chip. The MAX7034AUI+ is designed to be a reliable and cost-effective solution for designers looking to add wireless capabilities to their products without incurring significant development time or expense.

Overall, the Maxim Integrated MAX7034AUI+ ASK receiver is a high-quality, versatile component that delivers exceptional performance for a wide array of wireless data transmission applications.

You May Also Be Interested in

Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6157 $56.5495
80+ $1.3257 $106.0560
120+ $1.2843 $154.1160
165+ $1.2429 $205.0785
210+ $1.2015 $252.3150
280+ $1.0772 $301.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess