EN
  • EN
  • DE

PDTC143XU

Part No PDTC143XU
Manufacturer NXP / Nexperia
Description Trans Digital BJT NPN 50V 100mA Automotive 3-Pin SC-70 / NPN resistor-equipped transistors; R1 = 4.7 kW, R2 = 10 kW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236703-PDTC143XU
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date May 29, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PDTC143XU CAD Model

Description

Product Overview: PDTC143XU - NXP

The PDTC143XU is a robust digital transistor from the renowned semiconductor manufacturer, NXP. This product has been meticulously designed to integrate a resistor-equipped transistor, which simplifies circuit design and reduces component count in various digital and switching applications.

Key Features

  • Transistor Type: The PDTC143XU is an NPN transistor, which is widely used in electronic circuits for its high efficiency and fast switching capabilities.
  • Resistor Ratio: The device features a built-in bias resistor ratio, which ensures consistent performance and facilitates easier design processes.
  • Package: It comes in a compact SOT-323 package, which is ideal for space-constrained applications while providing reliable thermal performance.
  • Power Dissipation: With a power dissipation of 250 mW, the PDTC143XU can handle moderate levels of power, making it suitable for a wide range of electronic applications.
  • Maximum Ratings: It supports a collector-base voltage of 50V, collector-emitter voltage of 50V, and emitter-base voltage of 10V, along with a collector current of 100 mA, ensuring robust operation under various conditions.

Applications

The PDTC143XU is highly versatile and can be used in a variety of applications, including:

  • Digital logic circuits
  • Signal processing
  • Switching loads
  • Power management
  • Interface circuits
  • Driver circuits for relays, lamps, and LEDs

Quality and Reliability

NXP is committed to delivering high-quality and reliable components. The PDTC143XU is no exception and is manufactured to meet the stringent standards expected in the industry. It is designed for long-term reliability in a wide range of environmental conditions, ensuring that it can be integrated into products with confidence.

Conclusion

The PDTC143XU from NXP stands out as a compact, efficient, and reliable solution for designers looking to integrate a resistor-equipped NPN transistor into their circuits. With its built-in resistor ratio and robust electrical characteristics, this digital transistor is an excellent choice for simplifying design and enhancing overall circuit performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0430 $50.0950
2,835+ $0.0353 $100.0755
4,390+ $0.0342 $150.1380
6,045+ $0.0331 $200.0895
7,815+ $0.0320 $250.0800
10,455+ $0.0287 $300.0585
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess