EN
  • EN
  • DE

MAX706SEUA

Part No MAX706SEUA
Manufacturer Maxim Integrated
Description +3V Voltage Monitoring, Low-Cost uP Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214799-MAX706SEUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX706SEUA CAD Model

Description

Maxim Integrated MAX706SEUA Microprocessor (µP) Supervisory Circuits

The MAX706SEUA from Maxim Integrated is a compact, highly efficient supervisory circuit designed to monitor microprocessor (µP) systems. This device is essential for managing the power supply and ensuring the µP and its peripherals are reset properly during power-up, power-down, and brown-out conditions. The MAX706SEUA helps to safeguard your system by providing reliable monitoring and control of the power supply voltage.

Key Features

  • Precision Voltage Monitoring: The MAX706SEUA offers precise monitoring of power supplies, with a factory-set reset threshold voltage. This ensures that the µP and associated circuits are held in reset until the system voltage reaches a stable and safe level for operation.
  • Low Power Consumption: Engineered for power-sensitive applications, this supervisory circuit operates with a very low quiescent current, which is particularly beneficial for battery-operated devices.
  • Manual Reset Capability: An additional feature of this device is the manual reset input, allowing for a system reset to be triggered manually whenever required.
  • Watchdog Timer: The built-in watchdog timer serves as an independent system monitor, which can reset the µP if it fails to strobe within a preset timeout period, thus enhancing system reliability.
  • Power-On Reset: The MAX706SEUA generates a reset signal whenever the power supply voltage falls below the reset threshold, ensuring that the µP starts up in a known state every time.
  • Versatile Operating Range: This device is designed to operate over a wide voltage range, accommodating various µP systems and ensuring compatibility with diverse applications.

Applications

The MAX706SEUA is a versatile component suitable for a broad range of applications including:

  • Computers and Controllers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments

With its robust feature set, the MAX706SEUA from Maxim Integrated provides a high level of protection for µP systems, ensuring that they operate reliably and effectively across various conditions and applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7982 $52.7802
26+ $3.9370 $102.3620
40+ $3.8139 $152.5560
55+ $3.6909 $202.9995
71+ $3.5679 $253.3209
94+ $3.1988 $300.6872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess