EN
  • EN
  • DE

MAX708S

Part No MAX708S
Manufacturer Maxim Integrated
Description +3V Voltage Monitoring, Low-Cost uP Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214810-MAX708S
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX708S CAD Model

Description

Maxim Integrated MAX708S Microprocessor Supervisory Circuit

The Maxim Integrated MAX708S is a compact, highly-reliable supervisory circuit designed to monitor power supplies and microprocessor activity, safeguarding systems against software glitches, power failures, and other malfunctions. This essential component is engineered to maintain the integrity of digital systems by monitoring the system voltage and providing a reset signal to the connected microprocessor during power-up, power-down, and brown-out conditions.

The MAX708S features a combination of functions that make it an excellent choice for a wide range of applications, including computers, controllers, intelligent instruments, critical microprocessor and microcontroller power monitoring. Its key features include:

  • Reset Output: The device generates a reset signal whenever the VCC supply voltage declines below a preset threshold, ensuring the microprocessor restarts cleanly during power-up or after a voltage dip.
  • Manual Reset Capability: An external input allows for a manual reset, providing designers with the flexibility to initiate a system reset as required.
  • Low Power Consumption: With its low quiescent current draw, the MAX708S is suitable for portable and battery-powered applications, contributing to longer battery life and energy efficiency.
  • Watchdog Timer: An onboard watchdog timer helps to detect and recover from software failures, triggering a system reset if the microprocessor or software becomes unresponsive.
  • Voltage Monitor: The precision voltage monitor keeps a watchful eye on the system voltage, ensuring the connected microprocessor operates within the safe voltage range.

The MAX708S is available in a variety of packages including the 8-pin SO and 8-pin μMAX, providing flexibility to fit into different design layouts. The device operates over a wide temperature range, making it suitable for use in environments with varying thermal conditions.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX708S is a trusted solution for enhancing system reliability and preventing data corruption due to power anomalies or system errors.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0765 $59.2075
135+ $0.8836 $119.2860
205+ $0.8559 $175.4595
280+ $0.8281 $231.8680
365+ $0.8004 $292.1460
485+ $0.7173 $347.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess